Samsung logo

Samsung UE43AU7190U 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Titanium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21915
Info modified on:
27 May 2024, 15:43:09
Short summary description Samsung UE43AU7190U 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UE43AU7190U, 109,2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Titanium

Long summary description Samsung UE43AU7190U 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UE43AU7190U. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Titanium

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.