Samsung logo

Samsung UE40K5600AW 101,6 cm (40") Full HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152561
Info modified on:
27 May 2024, 12:24:14
Short summary description Samsung UE40K5600AW 101,6 cm (40") Full HD Smart TV Wi-Fi Silver:

Samsung UE40K5600AW, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Silver

Long summary description Samsung UE40K5600AW 101,6 cm (40") Full HD Smart TV Wi-Fi Silver:

Samsung UE40K5600AW. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.