Samsung logo

Samsung UE40D8090 101,6 cm (40") Full HD Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151716
Info modified on:
13 Nov 2024, 22:11:58
Short summary description Samsung UE40D8090 101,6 cm (40") Full HD Silver:

Samsung UE40D8090, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, LED, 3D, Silver

Long summary description Samsung UE40D8090 101,6 cm (40") Full HD Silver:

Samsung UE40D8090. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product colour: Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.