Samsung logo

Samsung UE40D6750 TV 101,6 cm (40") Full HD Wi-Fi

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176775
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung UE40D6750 TV 101,6 cm (40") Full HD Wi-Fi:

Samsung UE40D6750, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, DVB-C, DVB-S2, DVB-T

Long summary description Samsung UE40D6750 TV 101,6 cm (40") Full HD Wi-Fi:

Samsung UE40D6750. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.