Samsung logo

Samsung UE40D6100 116,8 cm (46") Full HD

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101493
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE40D6100 116,8 cm (46") Full HD:

Samsung UE40D6100, 116,8 cm (46"), 1920 x 1080 pixels, Full HD, 3D, DVB-C, DVB-T2

Long summary description Samsung UE40D6100 116,8 cm (46") Full HD:

Samsung UE40D6100. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Ethernet LAN

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.