Samsung logo

Samsung UE32F4580 81,3 cm (32") HD Smart TV Wi-Fi White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153936
Info modified on:
06 Nov 2024, 13:06:47
Short summary description Samsung UE32F4580 81,3 cm (32") HD Smart TV Wi-Fi White:

Samsung UE32F4580, 81,3 cm (32"), 1366 x 768 pixels, LCD, Smart TV, Wi-Fi, White

Long summary description Samsung UE32F4580 81,3 cm (32") HD Smart TV Wi-Fi White:

Samsung UE32F4580. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.