Samsung logo

Samsung UE28J4100AW 71,1 cm (28") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99839
Info modified on:
15 Nov 2024, 12:27:47
Short summary description Samsung UE28J4100AW 71,1 cm (28") HD Black:

Samsung UE28J4100AW, 71,1 cm (28"), 1366 x 768 pixels, HD, LED, DVB-T, DVB-C, Black

Long summary description Samsung UE28J4100AW 71,1 cm (28") HD Black:

Samsung UE28J4100AW. Display diagonal: 71,1 cm (28"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-C. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.