Samsung logo

Samsung UE26EH4000WXZG TV 66 cm (26") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59069
Info modified on:
08 Nov 2024, 12:55:40
Short summary description Samsung UE26EH4000WXZG TV 66 cm (26") HD Black:

Samsung UE26EH4000WXZG, 66 cm (26"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Samsung UE26EH4000WXZG TV 66 cm (26") HD Black:

Samsung UE26EH4000WXZG. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Motion interpolation technology: CMR (Clear Motion Rate) 50, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.