Samsung UE22K5000AK, 55,9 cm (22"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T2, Black
Samsung UE22K5000AK. Display diagonal: 55,9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Product colour: Black