Samsung logo

Samsung UE22C4000 55,9 cm (22") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197554
Info modified on:
08 Nov 2024, 08:57:38
Short summary description Samsung UE22C4000 55,9 cm (22") HD Black:

Samsung UE22C4000, 55,9 cm (22"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Samsung UE22C4000 55,9 cm (22") HD Black:

Samsung UE22C4000. Display diagonal: 55,9 cm (22"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.