Samsung logo

Samsung UE-46EH5000 TV 116,8 cm (46") Full HD Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96580
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung UE-46EH5000 TV 116,8 cm (46") Full HD Grey:

Samsung UE-46EH5000, 116,8 cm (46"), 1920 x 1080 pixels, Full HD, Grey

Long summary description Samsung UE-46EH5000 TV 116,8 cm (46") Full HD Grey:

Samsung UE-46EH5000. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: CMR (Clear Motion Rate) 50, Native aspect ratio: 16:9. Ethernet LAN. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.