Samsung logo

Samsung UBD-M7500 Blu-Ray player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91649
Info modified on:
24 Feb 2023, 14:16:49
Short summary description Samsung UBD-M7500 Blu-Ray player Black:

Samsung UBD-M7500, 4K Ultra HD, 1080p, 2160p, DTS, 7.1 channels, AVCHD, DIVX, MKV, WMV, WMV

Long summary description Samsung UBD-M7500 Blu-Ray player Black:

Samsung UBD-M7500. HD type: 4K Ultra HD, Supported video modes: 1080p, 2160p. Audio decoders: DTS, Audio output channels: 7.1 channels. Video formats supported: AVCHD, DIVX, MKV, WMV, Audio formats supported: WMV, Image formats supported: JPG. Disc types supported: BD, BD-R, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 22 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.