Samsung logo

Samsung UA55KU6000WXXY TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117074
Info modified on:
14 Mar 2024, 18:15:39
Short summary description Samsung UA55KU6000WXXY TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UA55KU6000WXXY, 139,7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UA55KU6000WXXY TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UA55KU6000WXXY. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 100. Digital signal format system: DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.