Samsung logo

Samsung UA40J5200AK 101,6 cm (40") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156929
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UA40J5200AK 101,6 cm (40") Full HD Smart TV Wi-Fi Black:

Samsung UA40J5200AK, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UA40J5200AK 101,6 cm (40") Full HD Smart TV Wi-Fi Black:

Samsung UA40J5200AK. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 50. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.