Samsung Series 8 CU8000 Crystal UHD, 109,2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Samsung Series 8 CU8000 Crystal UHD. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Xcelerator. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black