Samsung logo

Samsung S90D TQ77S90DAE 195,6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27256
Info modified on:
06 Mar 2025, 08:55:13
Short summary description Samsung S90D TQ77S90DAE 195,6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung S90D TQ77S90DAE, 195,6 cm (77"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description Samsung S90D TQ77S90DAE 195,6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung S90D TQ77S90DAE. Display diagonal: 195,6 cm (77"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Xcelerator, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.