Samsung logo

Samsung TQ55QN80FAU 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Carbon

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
297
Info modified on:
01 May 2025, 12:18:59
Short summary description Samsung TQ55QN80FAU 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Carbon:

Samsung TQ55QN80FAU, 139,7 cm (55"), 3840 x 2160 pixels, Neo QLED, Smart TV, Wi-Fi, Carbon

Long summary description Samsung TQ55QN80FAU 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Carbon:

Samsung TQ55QN80FAU. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: Neo QLED, Screen shape: Flat, LED backlighting type: Mini LED. Smart TV. Motion interpolation technology: Motion Xcelerator, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Carbon

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.