Samsung logo

Samsung T22C300EW LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135986
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung T22C300EW LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD White:

Samsung T22C300EW, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, White

Long summary description Samsung T22C300EW LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD White:

Samsung T22C300EW. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.