Samsung logo

Samsung SSG-P30502/XC stereoscopic 3D glasses Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64969
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung SSG-P30502/XC stereoscopic 3D glasses Black:

Samsung SSG-P30502/XC, Bluetooth, 150 h, 150 x 160 x 40 mm, 33 g, Black

Long summary description Samsung SSG-P30502/XC stereoscopic 3D glasses Black:

Samsung SSG-P30502/XC. Interface: Bluetooth. Battery life (max): 150 h. Dimensions (WxDxH): 150 x 160 x 40 mm, Weight: 33 g. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.