Samsung SSG-3050GB/ZD, 150 h, 150 x 160 x 46 mm, 33 g, Black, 91 x 186 x 51 mm, 136 g
Samsung SSG-3050GB/ZD. Battery life (max): 150 h. Dimensions (WxDxH): 150 x 160 x 46 mm, Weight: 33 g. Product colour: Black. Package dimensions (WxDxH): 91 x 186 x 51 mm, Package weight: 136 g