Samsung logo

Samsung L335 3300 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71213
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung L335 3300 ANSI lumens LCD XGA (1024x768):

Samsung L335, 3300 ANSI lumens, LCD, XGA (1024x768), 400:1, 1 - 10 m, 30 - 80 kHz

Long summary description Samsung L335 3300 ANSI lumens LCD XGA (1024x768):

Samsung L335. Projector brightness: 3300 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Focal length range: 18.53 - 22.18 mm, Zoom ratio: 1.2:1, Digital zoom: 4x. Analog signal format system: NTSC, PAL. Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.