Samsung 120Gb ATA-7 133Mbps 7200rpm 2Mb, 120 GB, 7200 RPM, 2 MB, Ultra-ATA/133
Samsung 120Gb ATA-7 133Mbps 7200rpm 2Mb. HDD capacity: 120 GB, HDD speed: 7200 RPM, Storage drive buffer size: 2 MB, Interface: Ultra-ATA/133