Samsung logo

Samsung SP-L300 data projector 3000 ANSI lumens LCD

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26841
Info modified on:
21 Jan 2020, 14:37:09
Short summary description Samsung SP-L300 data projector 3000 ANSI lumens LCD:

Samsung SP-L300, 3000 ANSI lumens, LCD, 500:1, 16:9, 2000 h, UHP

Long summary description Samsung SP-L300 data projector 3000 ANSI lumens LCD:

Samsung SP-L300. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Contrast ratio (typical): 500:1. Service life of light source (economic mode): 2000 h, Lamp type: UHP. Power consumption (typical): 290 W, Power consumption (standby): 5,7 W. Dimensions (WxDxH): 291 x 115 x 289 mm, Power requirements: 100 - 240 V

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.