Samsung SNH-E6411BN, Wired & Wireless, White, Auto, CMOS, 25,4 / 2,8 mm (1 / 2.8"), 4x
Samsung SNH-E6411BN. Connectivity technology: Wired & Wireless. Product colour: White. White balance: Auto. Sensor type: CMOS, Optical sensor size: 25,4 / 2,8 mm (1 / 2.8"). Digital zoom: 4x