Samsung logo

Samsung SMX-F30 0,68 MP CCD Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83928
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SMX-F30 0,68 MP CCD Silver:

Samsung SMX-F30, 0,68 MP, CCD, 25,4 / 6 mm (1 / 6"), 6,86 cm (2.7"), LCD, 270 g

Long summary description Samsung SMX-F30 0,68 MP CCD Silver:

Samsung SMX-F30. Total megapixels: 0,68 MP, Sensor type: CCD, Optical sensor size: 25,4 / 6 mm (1 / 6"). Optical zoom: 34x, Digital zoom: 1200x, Filter size: 30 mm. Display diagonal: 6,86 cm (2.7"), Display: LCD. Minimum illumination: 3 lx. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.