Samsung Galaxy Tab S2 SM-T813, 24,6 cm (9.7"), 2048 x 1536 pixels, 32 GB, 3 GB, Android 6.0, White
Samsung Galaxy Tab S2 SM-T813. Display diagonal: 24,6 cm (9.7"), Display resolution: 2048 x 1536 pixels, Display technology: OLED. Internal storage capacity: 32 GB. Processor frequency: 1,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: APQ8076. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2,1 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 389 g. Operating system installed: Android 6.0. Product colour: White