Samsung Galaxy Tab S2 8.0, 20,3 cm (8"), 2048 x 1536 pixels, 32 GB, 3 GB, Android, White
Samsung Galaxy Tab S2 8.0. Display diagonal: 20,3 cm (8"), Display resolution: 2048 x 1536 pixels, Display technology: OLED. Internal storage capacity: 32 GB. Processor frequency: 1,9 GHz. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2,1 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 272 g. Operating system installed: Android. Product colour: White