Samsung Galaxy Tab S SM-T705, 21,3 cm (8.4"), 2560 x 1600 pixels, 16 GB, 3 GB, Android, Bronze
Samsung Galaxy Tab S SM-T705. Display diagonal: 21,3 cm (8.4"), Display resolution: 2560 x 1600 pixels, Display technology: OLED. Internal storage capacity: 16 GB. Processor frequency: 1,9 GHz, Processor family: Samsung Exynos, Processor model: 5 Octa. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2,1 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 298 g. Operating system installed: Android. Product colour: Bronze