Samsung Galaxy S22 SM-S901B, 15,5 cm (6.1"), 8 GB, 128 GB, 50 MP, Android 12, Black
Samsung Galaxy S22 SM-S901B. Display diagonal: 15,5 cm (6.1"), Display resolution: 2340 x 1080 pixels. Processor frequency: 2,8 GHz, Processor family: Samsung Exynos, Processor model: 2200. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 12. Battery capacity: 3700 mAh. Product colour: Black. Weight: 167 g