Samsung logo

Samsung Galaxy Watch4 Classic 3,05 cm (1.2") OLED 42 mm Digital 396 x 396 pixels Touchscreen Black Wi-Fi GPS (satellite)

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23856
Info modified on:
14 Mar 2024, 17:10:00
Short summary description Samsung Galaxy Watch4 Classic 3,05 cm (1.2") OLED 42 mm Digital 396 x 396 pixels Touchscreen Black Wi-Fi GPS (satellite):

Samsung Galaxy Watch4 Classic , 3,05 cm (1.2"), OLED, Touchscreen, 16 GB, GPS (satellite), 46,5 g

Long summary description Samsung Galaxy Watch4 Classic 3,05 cm (1.2") OLED 42 mm Digital 396 x 396 pixels Touchscreen Black Wi-Fi GPS (satellite):

Samsung Galaxy Watch4 Classic . Display diagonal: 3,05 cm (1.2"), Display technology: OLED, Display resolution: 396 x 396 pixels, Touchscreen. RAM capacity: 1500 MB, Flash memory: 16 GB. Wi-Fi. GPS (satellite). Battery capacity: 247 mAh. Weight: 46,5 g. Band colour: Black. Operating system installed: Wear OS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.