Samsung SM-R325, Smartphone-based head mounted display, Black, 101°, Samsung, Micro-USB, USB Type-C, Wired
Samsung SM-R325. Type: Smartphone-based head mounted display, Product colour: Black, Viewing angle: 101°. USB connector type: Micro-USB, USB Type-C. Connectivity technology: Wired, Gaming platforms supported: Android. Weight: 345 g, Width: 207,1 mm, Depth: 98,6 mm