Samsung SM-R150, True Wireless Stereo (TWS), 20 - 20000 Hz, Sports, 6,3 g, Headset, Blue
Samsung SM-R150. Product type: Headset. Connectivity technology: True Wireless Stereo (TWS), Bluetooth. Recommended usage: Sports. Headphone frequency: 20 - 20000 Hz. Weight: 6,3 g. Product colour: Blue