Samsung SM-P2270, 54,6 cm (21.5"), 1920 x 1080 pixels, 2 ms, Black
Samsung SM-P2270. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black