Samsung Galaxy Note 3 Neo SM-N7505, 14 cm (5.5"), 1280 x 720 pixels, 2 GB, 8 MP, Android 4.3, Black
Samsung Galaxy Note 3 Neo SM-N7505. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,7 GHz. RAM capacity: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.3. Battery capacity: 3100 mAh. Product colour: Black. Weight: 162,5 g