Samsung Galaxy J8 SM-J810F/DS, 15,2 cm (6"), 3 GB, 32 GB, 16 MP, Android 8.0, Lavender
Samsung Galaxy J8 SM-J810F/DS. Display diagonal: 15,2 cm (6"), Display resolution: 720 x 1480 pixels. Processor frequency: 1,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 450. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3500 mAh. Product colour: Lavender. Weight: 177 g