Samsung logo

Samsung Galaxy J5 Duos SM-J500F 12,7 cm (5") Dual SIM 4G 1,5 GB 8 GB 2600 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79946
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy J5 Duos SM-J500F 12,7 cm (5") Dual SIM 4G 1,5 GB 8 GB 2600 mAh Black:

Samsung Galaxy J5 Duos SM-J500F, 12,7 cm (5"), 1280 x 720 pixels, 1,5 GB, 8 GB, 13 MP, Black

Long summary description Samsung Galaxy J5 Duos SM-J500F 12,7 cm (5") Dual SIM 4G 1,5 GB 8 GB 2600 mAh Black:

Samsung Galaxy J5 Duos SM-J500F. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,2 GHz. RAM capacity: 1,5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 2600 mAh. Product colour: Black. Weight: 146 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.