Samsung Galaxy J2 Core SM-J260M, 12,7 cm (5"), 1 GB, 16 GB, 8 MP, Android 8.1, Gold
Samsung Galaxy J2 Core SM-J260M. Display diagonal: 12,7 cm (5"), Display resolution: 540 x 960 pixels. Processor frequency: 1,4 GHz, Processor family: Samsung Exynos, Processor model: 7570. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 8.1. Battery capacity: 2600 mAh. Product colour: Gold. Weight: 154 g