Samsung Galaxy J2 Core SM-J260F, 12,7 cm (5"), 540 x 960 pixels, 1 GB, 8 GB, 8 MP, Black
Samsung Galaxy J2 Core SM-J260F. Display diagonal: 12,7 cm (5"), Display resolution: 540 x 960 pixels. Processor frequency: 1,4 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 2600 mAh. Product colour: Black. Weight: 154 g