Samsung logo

Samsung Galaxy S10+ SM-G975U 16,3 cm (6.4") Single SIM Android 9.0 4G 8 GB 128 GB 4100 mAh Pink

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60850
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy S10+ SM-G975U 16,3 cm (6.4") Single SIM Android 9.0 4G 8 GB 128 GB 4100 mAh Pink:

Samsung Galaxy S10+ SM-G975U, 16,3 cm (6.4"), 8 GB, 128 GB, 16 MP, Android 9.0, Pink

Long summary description Samsung Galaxy S10+ SM-G975U 16,3 cm (6.4") Single SIM Android 9.0 4G 8 GB 128 GB 4100 mAh Pink:

Samsung Galaxy S10+ SM-G975U. Display diagonal: 16,3 cm (6.4"), Display resolution: 3040 x 1440 pixels. Processor frequency: 2,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 855. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Triple camera. SIM card capability: Single SIM. Operating system installed: Android 9.0. Battery capacity: 4100 mAh. Product colour: Pink. Weight: 175 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.