Samsung Galaxy S10 SM-G973U, 15,5 cm (6.1"), 8 GB, 128 GB, 16 MP, Android 9.0, Pink
Samsung Galaxy S10 SM-G973U. Display diagonal: 15,5 cm (6.1"), Display resolution: 2960 x 1440 pixels. Processor frequency: 2,84 GHz, Processor family: Qualcomm Snapdragon, Processor model: 855. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Triple camera. SIM card capability: Single SIM. Operating system installed: Android 9.0. Battery capacity: 3400 mAh. Product colour: Pink. Weight: 157 g