Samsung logo

Samsung Galaxy S9+ 15,8 cm (6.2") Dual SIM Android 8.0 4G USB Type-C 6 GB 64 GB 3500 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123599
Info modified on:
12 Nov 2024, 16:55:30
Short summary description Samsung Galaxy S9+ 15,8 cm (6.2") Dual SIM Android 8.0 4G USB Type-C 6 GB 64 GB 3500 mAh Black:

Samsung Galaxy S9+ , 15,8 cm (6.2"), 6 GB, 64 GB, 12 MP, Android 8.0, Black

Long summary description Samsung Galaxy S9+ 15,8 cm (6.2") Dual SIM Android 8.0 4G USB Type-C 6 GB 64 GB 3500 mAh Black:

Samsung Galaxy S9+ . Display diagonal: 15,8 cm (6.2"), Display resolution: 1440 x 2960 pixels. Processor frequency: 2,8 GHz, Processor family: Samsung Exynos. RAM capacity: 6 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3500 mAh. Product colour: Black. Weight: 189 g

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.