Samsung logo

Samsung Galaxy S8+ SM-G955F 15,8 cm (6.2") Single SIM Android 7.0 4G USB Type-C 4 GB 64 GB 3500 mAh Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79050
Info modified on:
14 Mar 2024, 19:32:57
Short summary description Samsung Galaxy S8+ SM-G955F 15,8 cm (6.2") Single SIM Android 7.0 4G USB Type-C 4 GB 64 GB 3500 mAh Grey:

Samsung Galaxy S8+ SM-G955F, 15,8 cm (6.2"), 4 GB, 64 GB, 12 MP, Android 7.0, Grey

Long summary description Samsung Galaxy S8+ SM-G955F 15,8 cm (6.2") Single SIM Android 7.0 4G USB Type-C 4 GB 64 GB 3500 mAh Grey:

Samsung Galaxy S8+ SM-G955F. Display diagonal: 15,8 cm (6.2"), Display resolution: 1440 x 2960 pixels. Processor frequency: 2,3 GHz. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 7.0. Battery capacity: 3500 mAh. Product colour: Grey. Weight: 173 g

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.