Samsung logo

Samsung Galaxy S8+ SM-G955F smartphone 15,8 cm (6.2") Android 7.0 4G USB Type-C 4 GB 64 GB 3500 mAh

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69379
Info modified on:
14 Mar 2024, 17:06:03
Short summary description Samsung Galaxy S8+ SM-G955F smartphone 15,8 cm (6.2") Android 7.0 4G USB Type-C 4 GB 64 GB 3500 mAh:

Samsung Galaxy S8+ SM-G955F, 15,8 cm (6.2"), 1440 x 2960 pixels, 4 GB, 64 GB, 12 MP, Android 7.0

Long summary description Samsung Galaxy S8+ SM-G955F smartphone 15,8 cm (6.2") Android 7.0 4G USB Type-C 4 GB 64 GB 3500 mAh:

Samsung Galaxy S8+ SM-G955F. Display diagonal: 15,8 cm (6.2"), Display resolution: 1440 x 2960 pixels. Processor frequency: 2,3 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. Operating system installed: Android 7.0. Battery capacity: 3500 mAh. Weight: 173 g

Reasons to buy
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.