Samsung logo

Samsung Galaxy S8 SM-G950F 14,7 cm (5.8") Android 7.0 4G USB Type-C 4 GB 64 GB 3000 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53920
Info modified on:
14 Mar 2024, 17:42:32
Short summary description Samsung Galaxy S8 SM-G950F 14,7 cm (5.8") Android 7.0 4G USB Type-C 4 GB 64 GB 3000 mAh Blue:

Samsung Galaxy S8 SM-G950F, 14,7 cm (5.8"), 4 GB, 64 GB, 12 MP, Android 7.0, Blue

Long summary description Samsung Galaxy S8 SM-G950F 14,7 cm (5.8") Android 7.0 4G USB Type-C 4 GB 64 GB 3000 mAh Blue:

Samsung Galaxy S8 SM-G950F. Display diagonal: 14,7 cm (5.8"), Display resolution: 1440 x 2960 pixels. Processor frequency: 2,3 GHz. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. Operating system installed: Android 7.0. Battery capacity: 3000 mAh. Product colour: Blue. Weight: 155 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.