Samsung logo

Samsung Galaxy S6 SM-G920F 12,9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 32 GB 2550 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58910
Info modified on:
14 Mar 2024, 19:06:57
Short summary description Samsung Galaxy S6 SM-G920F 12,9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 32 GB 2550 mAh Black:

Samsung Galaxy S6 SM-G920F, 12,9 cm (5.1"), 3 GB, 32 GB, 16 MP, Android 5.0, Black

Long summary description Samsung Galaxy S6 SM-G920F 12,9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 32 GB 2550 mAh Black:

Samsung Galaxy S6 SM-G920F. Display diagonal: 12,9 cm (5.1"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2,1 GHz, Processor family: Samsung Exynos, Processor model: 7 Octa 7420. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.0. Battery capacity: 2550 mAh. Product colour: Black. Weight: 138 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.