Samsung Galaxy S5 neo SM-G903F, 12,9 cm (5.1"), 1920 x 1080 pixels, 2 GB, 16 GB, 16 MP, Gold
Samsung Galaxy S5 neo SM-G903F. Display diagonal: 12,9 cm (5.1"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1,6 GHz. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2800 mAh. Product colour: Gold. Weight: 145 g