Samsung Galaxy Alpha SM-G850F, 12,2 cm (4.8"), 1280 x 720 pixels, 2 GB, 12 MP, Android 4.4.4, Gold
Samsung Galaxy Alpha SM-G850F. Display diagonal: 12,2 cm (4.8"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,8 GHz. RAM capacity: 2 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.4. Battery capacity: 1860 mAh. Product colour: Gold. Weight: 115 g