Samsung logo

Samsung Galaxy S5 mini SM-G800H 11,4 cm (4.5") Dual SIM Android 4.4 3G Micro-USB 1,5 GB 16 GB 2100 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52843
Info modified on:
14 Mar 2024, 19:47:16
Short summary description Samsung Galaxy S5 mini SM-G800H 11,4 cm (4.5") Dual SIM Android 4.4 3G Micro-USB 1,5 GB 16 GB 2100 mAh Black:

Samsung Galaxy S5 mini SM-G800H, 11,4 cm (4.5"), 1,5 GB, 16 GB, 8 MP, Android 4.4, Black

Long summary description Samsung Galaxy S5 mini SM-G800H 11,4 cm (4.5") Dual SIM Android 4.4 3G Micro-USB 1,5 GB 16 GB 2100 mAh Black:

Samsung Galaxy S5 mini SM-G800H. Display diagonal: 11,4 cm (4.5"), Display resolution: 720 x 1280 pixels. Processor frequency: 1,4 GHz. RAM capacity: 1,5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Battery capacity: 2100 mAh. Product colour: Black. Weight: 120 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.