Samsung logo

Samsung Galaxy XCover 4S 12,7 cm (5") Dual SIM 4G USB Type-C 3 GB 32 GB 2800 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19078
Info modified on:
27 Feb 2024, 14:48:29
Short summary description Samsung Galaxy XCover 4S 12,7 cm (5") Dual SIM 4G USB Type-C 3 GB 32 GB 2800 mAh Black:

Samsung Galaxy XCover 4S , 12,7 cm (5"), 720 x 1280 pixels, 3 GB, 32 GB, 16 MP, Black

Long summary description Samsung Galaxy XCover 4S 12,7 cm (5") Dual SIM 4G USB Type-C 3 GB 32 GB 2800 mAh Black:

Samsung Galaxy XCover 4S . Display diagonal: 12,7 cm (5"), Display resolution: 720 x 1280 pixels. Processor frequency: 1,6 GHz, Processor family: Samsung Exynos. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 2800 mAh. Product colour: Black. Weight: 172 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.