Samsung Galaxy Trend 2 SM-G313H, 10,1 cm (3.97"), 0,5 GB, 4 GB, 5 MP, Android 4.4.2, White
Samsung Galaxy Trend 2 SM-G313H. Display diagonal: 10,1 cm (3.97"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz, Processor family: Broadcom, Processor model: BCM21663. RAM capacity: 0,5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Operating system installed: Android 4.4.2. Battery capacity: 1500 mAh. Product colour: White. Weight: 123,8 g